TE Connectivity RES 634 OHM 1/10W 0.1% 0603 RP73PF1J634RBTDF

Description
RES 634ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 634ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/10W 0.1% 0603 - RP73PF1J634RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/10W 0.1% 0603
RP73PF1J634RBTDF
RES 634 OHM 1/10W 0.1% 0603 RP73PF1J634RBTDF
RES 634ohm 1/10W 0.1% 0603

RES 634ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110089CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110089CT-ND
Chip Resistor - Surface Mount A110089CT-ND
634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110089TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110089TR-ND
Chip Resistor - Surface Mount A110089TR-ND
634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110089DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110089DKR-ND
Chip Resistor - Surface Mount A110089DKR-ND
634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

634 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 634 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 634 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7170
Surface Mount Thin Film Resistor, Rp73 Series, 634 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7170
Surface Mount Thin Film Resistor, RP73 Series, 634 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 634 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J634RBTDF A110089CT-ND 24W7170
Product Name RES 634 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 634 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details