TE Connectivity RES 61.9 OHM 1/10W 0.1% 0603 RP73PF1J61R9BTDF

Description
RES 61.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 61.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/10W 0.1% 0603 - RP73PF1J61R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/10W 0.1% 0603
RP73PF1J61R9BTDF
RES 61.9 OHM 1/10W 0.1% 0603 RP73PF1J61R9BTDF
RES 61.9ohm 1/10W 0.1% 0603

RES 61.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109992CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109992CT-ND
Chip Resistor - Surface Mount A109992CT-ND
61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109992DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109992DKR-ND
Chip Resistor - Surface Mount A109992DKR-ND
61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109992TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109992TR-ND
Chip Resistor - Surface Mount A109992TR-ND
61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7166
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7166
Surface Mount Thin Film Resistor, RP73 Series, 61.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 61.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J61R9BTDF A109992CT-ND 24W7166
Product Name RES 61.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers