TE Connectivity RES 60.4 OHM 1/10W 0.1% 0603 RP73PF1J60R4BTDF

Description
RES 60.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W 0.1% 0603 - RP73PF1J60R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W 0.1% 0603
RP73PF1J60R4BTDF
RES 60.4 OHM 1/10W 0.1% 0603 RP73PF1J60R4BTDF
RES 60.4ohm 1/10W 0.1% 0603

RES 60.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109991DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109991DKR-ND
Chip Resistor - Surface Mount A109991DKR-ND
60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109991CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109991CT-ND
Chip Resistor - Surface Mount A109991CT-ND
60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109991TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109991TR-ND
Chip Resistor - Surface Mount A109991TR-ND
60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

60.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9451
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9451
RES, 60R4, 0.1%, 0.166W, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.166W, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9452
Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9452
RES, 60R4, 0.1%, 0.166W, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.166W, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J60R4BTDF A109991DKR-ND 46AK9451
Product Name RES 60.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details