TE Connectivity Chip Resistor - Surface Mount RP73PF1J5K36BTDF

Description
5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1J5K36BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J5K36BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J5K36BTDFTR-ND
5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J5K36BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J5K36BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J5K36BTDFCT-ND
5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 5.36K OHM 1/10W 0.1% 0603 - RP73PF1J5K36BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/10W 0.1% 0603
RP73PF1J5K36BTDF
RES 5.36K OHM 1/10W 0.1% 0603 RP73PF1J5K36BTDF
RES 5.36Kohm 1/10W 0.1% 0603

RES 5.36Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7129
Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7129
Surface Mount Thin Film Resistor, RP73 Series, 5.36 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 5.36 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1J5K36BTDFTR-ND RP73PF1J5K36BTDF 24W7129
Product Name Chip Resistor - Surface Mount RES 5.36K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 5.36 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers