TE Connectivity RES 576 OHM 1/10W 0.1% 0603 RP73PF1J576RBTDF

Description
RES 576ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 576ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/10W 0.1% 0603 - RP73PF1J576RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/10W 0.1% 0603
RP73PF1J576RBTDF
RES 576 OHM 1/10W 0.1% 0603 RP73PF1J576RBTDF
RES 576ohm 1/10W 0.1% 0603

RES 576ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110085TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110085TR-ND
Chip Resistor - Surface Mount A110085TR-ND
576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110085DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110085DKR-ND
Chip Resistor - Surface Mount A110085DKR-ND
576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110085CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110085CT-ND
Chip Resistor - Surface Mount A110085CT-ND
576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

576 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1J576RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1J576RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1J576RBTDFTR-ND
RP 1J 0.166W 576R 0.1% 25PPM 1K

RP 1J 0.166W 576R 0.1% 25PPM 1K

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 576 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 576 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7151
Surface Mount Thin Film Resistor, Rp73 Series, 576 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7151
Surface Mount Thin Film Resistor, RP73 Series, 576 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 576 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1J576RBTDF A110085TR-ND 1111-RP73PF1J576RBTDFTR-ND 24W7151
Product Name RES 576 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 576 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers