TE Connectivity RES 549 OHM 1/10W 0.1% 0603 RP73PF1J549RBTDF

Description
RES 549ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 549ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/10W 0.1% 0603 - RP73PF1J549RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/10W 0.1% 0603
RP73PF1J549RBTDF
RES 549 OHM 1/10W 0.1% 0603 RP73PF1J549RBTDF
RES 549ohm 1/10W 0.1% 0603

RES 549ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110083DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110083DKR-ND
Chip Resistor - Surface Mount A110083DKR-ND
549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110083TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110083TR-ND
Chip Resistor - Surface Mount A110083TR-ND
549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110083CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110083CT-ND
Chip Resistor - Surface Mount A110083CT-ND
549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

549 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1J549RBTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF1J549RBTDF
Resistors - Chip Resistor - Surface Mount RP73PF1J549RBTDF
RES SMD 549 OHM 0.1% 1/6W 0603

RES SMD 549 OHM 0.1% 1/6W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1J549RBTDF A110083DKR-ND RP73PF1J549RBTDF
Product Name RES 549 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 to 0.1667 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details