TE Connectivity ™ RES 53.6K OHM 1/10W 0.1% 0603 RP73PF1J53K6BTDF

Description
RES 53.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 53.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/10W 0.1% 0603 - RP73PF1J53K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/10W 0.1% 0603
RP73PF1J53K6BTDF
RES 53.6K OHM 1/10W 0.1% 0603 RP73PF1J53K6BTDF
RES 53.6Kohm 1/10W 0.1% 0603

RES 53.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J53K6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J53K6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J53K6BTDFTR-ND
53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J53K6BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J53K6BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J53K6BTDFDKR-ND
53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J53K6BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J53K6BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J53K6BTDFCT-ND
53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

53.6 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J53K6BTDF 1712-RP73PF1J53K6BTDFTR-ND
Product Name RES 53.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details