TE Connectivity Chip Resistor - Surface Mount RP73PF1J536RBTDF

Description
536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110082CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110082CT-ND
Chip Resistor - Surface Mount A110082CT-ND
536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110082DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110082DKR-ND
Chip Resistor - Surface Mount A110082DKR-ND
536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110082TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110082TR-ND
Chip Resistor - Surface Mount A110082TR-ND
536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

536 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 536 OHM 1/10W 0.1% 0603 - RP73PF1J536RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/10W 0.1% 0603
RP73PF1J536RBTDF
RES 536 OHM 1/10W 0.1% 0603 RP73PF1J536RBTDF
RES 536ohm 1/10W 0.1% 0603

RES 536ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 536 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 536 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7142
Surface Mount Thin Film Resistor, Rp73 Series, 536 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7142
Surface Mount Thin Film Resistor, RP73 Series, 536 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 536 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110082CT-ND RP73PF1J536RBTDF 24W7142
Product Name Chip Resistor - Surface Mount RES 536 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 536 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details