TE Connectivity RES 523 OHM 1/10W 0.1% 0603 RP73PF1J523RBTDF

Description
RES 523ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 523ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/10W 0.1% 0603 - RP73PF1J523RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/10W 0.1% 0603
RP73PF1J523RBTDF
RES 523 OHM 1/10W 0.1% 0603 RP73PF1J523RBTDF
RES 523ohm 1/10W 0.1% 0603

RES 523ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110081CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110081CT-ND
Chip Resistor - Surface Mount A110081CT-ND
523 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110081TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110081TR-ND
Chip Resistor - Surface Mount A110081TR-ND
523 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

523 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J523RBTDF A110081CT-ND
Product Name RES 523 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details