TE Connectivity Chip Resistor - Surface Mount RP73PF1J511RBTDF

Description
511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110080TR-ND
Chip Resistor - Surface Mount A110080TR-ND
511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110080DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110080DKR-ND
Chip Resistor - Surface Mount A110080DKR-ND
511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110080CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110080CT-ND
Chip Resistor - Surface Mount A110080CT-ND
511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1J511RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1J511RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1J511RBTDFTR-ND
RP 1J 0.166W 511R 0.1% 25PPM 1K

RP 1J 0.166W 511R 0.1% 25PPM 1K

Buy Now Datasheet
RES 511 OHM 1/10W 0.1% 0603 - RP73PF1J511RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W 0.1% 0603
RP73PF1J511RBTDF
RES 511 OHM 1/10W 0.1% 0603 RP73PF1J511RBTDF
RES 511ohm 1/10W 0.1% 0603

RES 511ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 511 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 511 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7136
Surface Mount Thin Film Resistor, Rp73 Series, 511 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7136
Surface Mount Thin Film Resistor, RP73 Series, 511 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 511 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A110080TR-ND 1111-RP73PF1J511RBTDFTR-ND RP73PF1J511RBTDF 24W7136
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 511 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 511 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details