RES 4.99Kohm 1/10W 0.1% 0603
4.99 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
4.99 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
4.99 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 4K99, 0.1%, 0.166W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm;
Surface Mount Thin Film Resistor, RP73 Series, 4.99 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J4K99BTDF | 1712-RP73PF1J4K99BTDFTR-ND | 12AC2384 | 24W7096 |
| Product Name | RES 4.99K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, 4K99, 0.1%, 0.166W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rp73 Series, 4.99 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 4990 ohms | 4990 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Power Rating | 10 watts | 0.1670 watts | 0.1660 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |