TE Connectivity RES 4.75K OHM 1/10W 0.1% 0603 RP73PF1J4K75BTDF

Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 0.1% 0603 - RP73PF1J4K75BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 0.1% 0603
RP73PF1J4K75BTDF
RES 4.75K OHM 1/10W 0.1% 0603 RP73PF1J4K75BTDF
RES 4.75Kohm 1/10W 0.1% 0603

RES 4.75Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 4K7, 0.1%, 0603; Resistance Te Connectivity - 24W7094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4K7, 0.1%, 0603; Resistance Te Connectivity
24W7094
Resistor, Thin Film, 4K7, 0.1%, 0603; Resistance Te Connectivity 24W7094
RESISTOR, THIN FILM, 4K7, 0.1%, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 4K7, 0.1%, 0603; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J4K75BTDF 24W7094
Product Name RES 4.75K OHM 1/10W 0.1% 0603 Resistor, Thin Film, 4K7, 0.1%, 0603; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 4750 ohms 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1660 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details