TE Connectivity RES 48.7K OHM 1/10W 0.1% 0603 RP73PF1J48K7BTDF

Description
RES 48.7Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 48.7Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/10W 0.1% 0603 - RP73PF1J48K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/10W 0.1% 0603
RP73PF1J48K7BTDF
RES 48.7K OHM 1/10W 0.1% 0603 RP73PF1J48K7BTDF
RES 48.7Kohm 1/10W 0.1% 0603

RES 48.7Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF1J48K7BTDF
Product Name RES 48.7K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers