RES 47.5ohm 1/10W 0.1% 0603
47.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
47.5 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 47.5 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J47R5BTDF | A109981CT-ND | 24W7119 |
| Product Name | RES 47.5 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 47.5 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 47.5 ohms | 47.5 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1670 watts | |
| Configuration | Single Resistor | Single Resistor |