TE Connectivity RES 46.4 OHM 1/10W 0.1% 0603 RP73PF1J46R4BTDF

Description
RES 46.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 46.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/10W 0.1% 0603 - RP73PF1J46R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/10W 0.1% 0603
RP73PF1J46R4BTDF
RES 46.4 OHM 1/10W 0.1% 0603 RP73PF1J46R4BTDF
RES 46.4ohm 1/10W 0.1% 0603

RES 46.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109980CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109980CT-ND
Chip Resistor - Surface Mount A109980CT-ND
46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109980TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109980TR-ND
Chip Resistor - Surface Mount A109980TR-ND
46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109980DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109980DKR-ND
Chip Resistor - Surface Mount A109980DKR-ND
46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

46.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J46R4BTDF A109980CT-ND
Product Name RES 46.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details