TE Connectivity RES 45.3 OHM 1/10W 0.1% 0603 RP73PF1J45R3BTDF

Description
RES 45.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 45.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/10W 0.1% 0603 - RP73PF1J45R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/10W 0.1% 0603
RP73PF1J45R3BTDF
RES 45.3 OHM 1/10W 0.1% 0603 RP73PF1J45R3BTDF
RES 45.3ohm 1/10W 0.1% 0603

RES 45.3ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109979DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109979DKR-ND
Chip Resistor - Surface Mount A109979DKR-ND
45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109979CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109979CT-ND
Chip Resistor - Surface Mount A109979CT-ND
45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109979TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109979TR-ND
Chip Resistor - Surface Mount A109979TR-ND
45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J45R3BTDF A109979DKR-ND
Product Name RES 45.3 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details