TE Connectivity RES 45.3K OHM 1/10W 0.1% 0603 RP73PF1J45K3BTDF

Description
RES 45.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 45.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/10W 0.1% 0603 - RP73PF1J45K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/10W 0.1% 0603
RP73PF1J45K3BTDF
RES 45.3K OHM 1/10W 0.1% 0603 RP73PF1J45K3BTDF
RES 45.3Kohm 1/10W 0.1% 0603

RES 45.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J45K3BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J45K3BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J45K3BTDFDKR-ND
45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J45K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J45K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J45K3BTDFTR-ND
45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J45K3BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J45K3BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J45K3BTDFCT-ND
45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 45.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 45.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7112
Surface Mount Thin Film Resistor, Rp73 Series, 45.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7112
Surface Mount Thin Film Resistor, RP73 Series, 45.3 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 45.3 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J45K3BTDF 1712-RP73PF1J45K3BTDFDKR-ND 24W7112
Product Name RES 45.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 45.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details