TE Connectivity Chip Resistor - Surface Mount RP73PF1J44K2BTDF

Description
44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1J44K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J44K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J44K2BTDFTR-ND
44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J44K2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J44K2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J44K2BTDFDKR-ND
44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J44K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J44K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J44K2BTDFCT-ND
44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

44.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 44.2K OHM 1/10W 0.1% 0603 - RP73PF1J44K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 0.1% 0603
RP73PF1J44K2BTDF
RES 44.2K OHM 1/10W 0.1% 0603 RP73PF1J44K2BTDF
RES 44.2Kohm 1/10W 0.1% 0603

RES 44.2Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 44.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 44.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7109
Surface Mount Thin Film Resistor, Rp73 Series, 44.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7109
Surface Mount Thin Film Resistor, RP73 Series, 44.2 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 44.2 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1J44K2BTDFTR-ND RP73PF1J44K2BTDF 24W7109
Product Name Chip Resistor - Surface Mount RES 44.2K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 44.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details