TE Connectivity RES 422 OHM 1/10W 0.1% 0603 RP73PF1J422RBTDF

Description
RES 422ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 422ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/10W 0.1% 0603 - RP73PF1J422RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/10W 0.1% 0603
RP73PF1J422RBTDF
RES 422 OHM 1/10W 0.1% 0603 RP73PF1J422RBTDF
RES 422ohm 1/10W 0.1% 0603

RES 422ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110072TR-ND
Chip Resistor - Surface Mount A110072TR-ND
422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110072CT-ND
Chip Resistor - Surface Mount A110072CT-ND
422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110072DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110072DKR-ND
Chip Resistor - Surface Mount A110072DKR-ND
422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

422 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J422RBTDF A110072TR-ND
Product Name RES 422 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details