TE Connectivity RES 41.2K OHM 1/10W 0.1% 0603 RP73PF1J41K2BTDF

Description
RES 41.2Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 41.2Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W 0.1% 0603 - RP73PF1J41K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W 0.1% 0603
RP73PF1J41K2BTDF
RES 41.2K OHM 1/10W 0.1% 0603 RP73PF1J41K2BTDF
RES 41.2Kohm 1/10W 0.1% 0603

RES 41.2Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF1J41K2BTDF
Product Name RES 41.2K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details