TE Connectivity RES 40.2 OHM 1/10W 0.1% 0603 RP73PF1J40R2BTDF

Description
RES 40.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 40.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/10W 0.1% 0603 - RP73PF1J40R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W 0.1% 0603
RP73PF1J40R2BTDF
RES 40.2 OHM 1/10W 0.1% 0603 RP73PF1J40R2BTDF
RES 40.2ohm 1/10W 0.1% 0603

RES 40.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109974CT-ND
Chip Resistor - Surface Mount A109974CT-ND
40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109974TR-ND
Chip Resistor - Surface Mount A109974TR-ND
40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109974DKR-ND
Chip Resistor - Surface Mount A109974DKR-ND
40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

40.2 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1J40R2BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1J40R2BTDF
Chip Resistor - Surface Mount RP73PF1J40R2BTDF
RES SMD 40.2 OHM 0.1% 1/6W 0603

RES SMD 40.2 OHM 0.1% 1/6W 0603

Supplier's Site Datasheet
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9450
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9450
RES, 40R2, 0.1%, 0.166W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 40R2, 0.1%, 0.166W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9449
Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9449
RES, 40R2, 0.1%, 0.166W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 40R2, 0.1%, 0.166W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RP73PF1J40R2BTDF A109974CT-ND RP73PF1J40R2BTDF 46AK9450
Product Name RES 40.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 40R2, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 to 0.1667 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details