TE Connectivity RES 3.57K OHM 1/10W 0.1% 0603 RP73PF1J3K57BTDF

Description
RES 3.57Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 3.57Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/10W 0.1% 0603 - RP73PF1J3K57BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/10W 0.1% 0603
RP73PF1J3K57BTDF
RES 3.57K OHM 1/10W 0.1% 0603 RP73PF1J3K57BTDF
RES 3.57Kohm 1/10W 0.1% 0603

RES 3.57Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 3.57 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.57 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7041
Surface Mount Thin Film Resistor, Rp73 Series, 3.57 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7041
Surface Mount Thin Film Resistor, RP73 Series, 3.57 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 3.57 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J3K57BTDF 24W7041
Product Name RES 3.57K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 3.57 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details