TE Connectivity RES 3.48K OHM 1/10W 0.1% 0603 RP73PF1J3K48BTDF

Description
RES 3.48Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 3.48Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/10W 0.1% 0603 - RP73PF1J3K48BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/10W 0.1% 0603
RP73PF1J3K48BTDF
RES 3.48K OHM 1/10W 0.1% 0603 RP73PF1J3K48BTDF
RES 3.48Kohm 1/10W 0.1% 0603

RES 3.48Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 3K4, 0.1%, 0603; Resistance Te Connectivity - 24W7040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3K4, 0.1%, 0603; Resistance Te Connectivity
24W7040
Resistor, Thin Film, 3K4, 0.1%, 0603; Resistance Te Connectivity 24W7040
RESISTOR, THIN FILM, 3K4, 0.1%, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 3K4, 0.1%, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J3K48BTDF 24W7040
Product Name RES 3.48K OHM 1/10W 0.1% 0603 Resistor, Thin Film, 3K4, 0.1%, 0603; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 3480 ohms 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1660 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details