TE Connectivity RES 3.32K OHM 1/10W 0.1% 0603 RP73PF1J3K32BTDF

Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W 0.1% 0603 - RP73PF1J3K32BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 0.1% 0603
RP73PF1J3K32BTDF
RES 3.32K OHM 1/10W 0.1% 0603 RP73PF1J3K32BTDF
RES 3.32Kohm 1/10W 0.1% 0603

RES 3.32Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7038
Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7038
Surface Mount Thin Film Resistor, RP73 Series, 3.32 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 3.32 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J3K32BTDF 24W7038
Product Name RES 3.32K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 3.32 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3320 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers