TE Connectivity RES 37.4 OHM 1/10W 0.1% 0603 RP73PF1J37R4BTDF

Description
RES 37.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 37.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/10W 0.1% 0603 - RP73PF1J37R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/10W 0.1% 0603
RP73PF1J37R4BTDF
RES 37.4 OHM 1/10W 0.1% 0603 RP73PF1J37R4BTDF
RES 37.4ohm 1/10W 0.1% 0603

RES 37.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109971TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109971TR-ND
Chip Resistor - Surface Mount A109971TR-ND
37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109971DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109971DKR-ND
Chip Resistor - Surface Mount A109971DKR-ND
37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109971CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109971CT-ND
Chip Resistor - Surface Mount A109971CT-ND
37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 37R4, 0.1%, 0603; Resistance Te Connectivity - 24W7079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 37R4, 0.1%, 0603; Resistance Te Connectivity
24W7079
Resistor, Thin Film, 37R4, 0.1%, 0603; Resistance Te Connectivity 24W7079
RESISTOR, THIN FILM, 37R4, 0.1%, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 37R4, 0.1%, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J37R4BTDF A109971TR-ND 24W7079
Product Name RES 37.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 37R4, 0.1%, 0603; Resistance Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details