TE Connectivity RES 374 OHM 1/10W 0.1% 0603 RP73PF1J374RBTDF

Description
RES 374ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 374ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/10W 0.1% 0603 - RP73PF1J374RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/10W 0.1% 0603
RP73PF1J374RBTDF
RES 374 OHM 1/10W 0.1% 0603 RP73PF1J374RBTDF
RES 374ohm 1/10W 0.1% 0603

RES 374ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110067CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110067CT-ND
Chip Resistor - Surface Mount A110067CT-ND
374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110067TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110067TR-ND
Chip Resistor - Surface Mount A110067TR-ND
374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110067DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110067DKR-ND
Chip Resistor - Surface Mount A110067DKR-ND
374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

374 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 374 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 374 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7080
Surface Mount Thin Film Resistor, Rp73 Series, 374 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7080
Surface Mount Thin Film Resistor, RP73 Series, 374 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 374 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J374RBTDF A110067CT-ND 24W7080
Product Name RES 374 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 374 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details