TE Connectivity RES 35.7 OHM 1/10W 0.1% 0603 RP73PF1J35R7BTDF

Description
RES 35.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 35.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/10W 0.1% 0603 - RP73PF1J35R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/10W 0.1% 0603
RP73PF1J35R7BTDF
RES 35.7 OHM 1/10W 0.1% 0603 RP73PF1J35R7BTDF
RES 35.7ohm 1/10W 0.1% 0603

RES 35.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109969CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109969CT-ND
Chip Resistor - Surface Mount A109969CT-ND
35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109969TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109969TR-ND
Chip Resistor - Surface Mount A109969TR-ND
35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109969DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109969DKR-ND
Chip Resistor - Surface Mount A109969DKR-ND
35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 35R7, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5972
Res, 35R7, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5972
RES, 35R7, 0.1%, 0.166W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 35R7, 0.1%, 0.166W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J35R7BTDF A109969CT-ND 92AH5972
Product Name RES 35.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 35R7, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details