TE Connectivity RES 34 OHM 1/10W 0.1% 0603 RP73PF1J34RBTDF

Description
RES 34ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 34ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/10W 0.1% 0603 - RP73PF1J34RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/10W 0.1% 0603
RP73PF1J34RBTDF
RES 34 OHM 1/10W 0.1% 0603 RP73PF1J34RBTDF
RES 34ohm 1/10W 0.1% 0603

RES 34ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109967TR-ND
Chip Resistor - Surface Mount A109967TR-ND
34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109967DKR-ND
Chip Resistor - Surface Mount A109967DKR-ND
34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109967CT-ND
Chip Resistor - Surface Mount A109967CT-ND
34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

34 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9448
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9448
RES, 34R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, 34R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9447
Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9447
RES, 34R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, 34R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:34ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J34RBTDF A109967TR-ND 46AK9448
Product Name RES 34 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 34R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details