TE Connectivity RES 348 OHM 1/10W 0.1% 0603 RP73PF1J348RBTDF

Description
RES 348ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 348ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/10W 0.1% 0603 - RP73PF1J348RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/10W 0.1% 0603
RP73PF1J348RBTDF
RES 348 OHM 1/10W 0.1% 0603 RP73PF1J348RBTDF
RES 348ohm 1/10W 0.1% 0603

RES 348ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110064CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110064CT-ND
Chip Resistor - Surface Mount A110064CT-ND
348 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110064TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110064TR-ND
Chip Resistor - Surface Mount A110064TR-ND
348 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J348RBTDF A110064CT-ND
Product Name RES 348 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details