TE Connectivity Chip Resistor - Surface Mount RP73PF1J324RBTDF

Description
324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110061TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110061TR-ND
Chip Resistor - Surface Mount A110061TR-ND
324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110061CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110061CT-ND
Chip Resistor - Surface Mount A110061CT-ND
324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 324 OHM 1/10W 0.1% 0603 - RP73PF1J324RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/10W 0.1% 0603
RP73PF1J324RBTDF
RES 324 OHM 1/10W 0.1% 0603 RP73PF1J324RBTDF
RES 324ohm 1/10W 0.1% 0603

RES 324ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110061TR-ND RP73PF1J324RBTDF
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details