RES 324Kohm 1/10W 0.1% 0603
Surface Mount Thin Film Resistor, RP73 Series, 324 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73PF1J324KBTDF | 24W7060 |
| Product Name | RES 324K OHM 1/10W 0.1% 0603 | Surface Mount Thin Film Resistor, Rp73 Series, 324 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 324000 ohms | |
| Tolerance | 0.1000 +/- % | |
| Power Rating | 10 watts |