TE Connectivity Chip Resistor - Surface Mount RP73PF1J31R6BTDF

Description
31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109964CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109964CT-ND
Chip Resistor - Surface Mount A109964CT-ND
31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109964DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109964DKR-ND
Chip Resistor - Surface Mount A109964DKR-ND
31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109964TR-ND
Chip Resistor - Surface Mount A109964TR-ND
31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

31.6 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 31.6 OHM 1/10W 0.1% 0603 - RP73PF1J31R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/10W 0.1% 0603
RP73PF1J31R6BTDF
RES 31.6 OHM 1/10W 0.1% 0603 RP73PF1J31R6BTDF
RES 31.6ohm 1/10W 0.1% 0603

RES 31.6ohm 1/10W 0.1% 0603

Supplier's Site
Resistor - 43563802 - Radwell International
Willingboro, NJ, United States
Resistor
43563802
Resistor 43563802
RESISTOR, 0603, 0.17W, 31R6, 0.1%, 25PPM; RESISTANCE:31.6OHM; RESISTANCE TOLERANCE:¦ 0.1%; POWER RATING:166MW; VOLTAGE RATING:100V; TEMPERATURE COEFFI. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 0603, 0.17W, 31R6, 0.1%, 25PPM; RESISTANCE:31.6OHM; RESISTANCE TOLERANCE:¦ 0.1%; POWER RATING:166MW; VOLTAGE RATING:100V; TEMPERATURE COEFFI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number A109964CT-ND RP73PF1J31R6BTDF 43563802
Product Name Chip Resistor - Surface Mount RES 31.6 OHM 1/10W 0.1% 0603 Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details