TE Connectivity RES 30.1K OHM 1/10W 0.1% 0603 RP73PF1J30K1BTDF

Description
RES 30.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 30.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/10W 0.1% 0603 - RP73PF1J30K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W 0.1% 0603
RP73PF1J30K1BTDF
RES 30.1K OHM 1/10W 0.1% 0603 RP73PF1J30K1BTDF
RES 30.1Kohm 1/10W 0.1% 0603

RES 30.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J30K1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J30K1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J30K1BTDFCT-ND
30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J30K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J30K1BTDFTR-ND
30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J30K1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J30K1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J30K1BTDFDKR-ND
30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7046
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7046
Surface Mount Thin Film Resistor, RP73 Series, 30.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 30.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J30K1BTDF 1712-RP73PF1J30K1BTDFCT-ND 24W7046
Product Name RES 30.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers