TE Connectivity RES 309 OHM 1/10W 0.1% 0603 RP73PF1J309RBTDF

Description
RES 309ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 309ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/10W 0.1% 0603 - RP73PF1J309RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/10W 0.1% 0603
RP73PF1J309RBTDF
RES 309 OHM 1/10W 0.1% 0603 RP73PF1J309RBTDF
RES 309ohm 1/10W 0.1% 0603

RES 309ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110059TR-ND
Chip Resistor - Surface Mount A110059TR-ND
309 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

309 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J309RBTDF A110059TR-ND
Product Name RES 309 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details