301 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
301 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
301 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES 301ohm 1/10W 0.1% 0603
Surface Mount Thin Film Resistor, RP73 Series, 301 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 301R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
RES, 301R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A110058TR-ND | RP73PF1J301RBTDF | 24W7051 | 46AK9446 |
| Product Name | Chip Resistor - Surface Mount | RES 301 OHM 1/10W 0.1% 0603 | Surface Mount Thin Film Resistor, Rp73 Series, 301 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 301R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Resistance Range | 301 ohms | 301 ohms | 301 ohms |