TE Connectivity RES 2.87K OHM 1/10W 0.1% 0603 RP73PF1J2K87BTDF

Description
RES 2.87Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 2.87Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/10W 0.1% 0603 - RP73PF1J2K87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W 0.1% 0603
RP73PF1J2K87BTDF
RES 2.87K OHM 1/10W 0.1% 0603 RP73PF1J2K87BTDF
RES 2.87Kohm 1/10W 0.1% 0603

RES 2.87Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 2.87 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6964 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.87 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6964
Surface Mount Thin Film Resistor, Rp73 Series, 2.87 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6964
Surface Mount Thin Film Resistor, RP73 Series, 2.87 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.87 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J2K87BTDF 24W6964
Product Name RES 2.87K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 2.87 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details