TE Connectivity RES 2.55K OHM 1/10W 0.1% 0603 RP73PF1J2K55BTDF

Description
RES 2.55Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.55Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/10W 0.1% 0603 - RP73PF1J2K55BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/10W 0.1% 0603
RP73PF1J2K55BTDF
RES 2.55K OHM 1/10W 0.1% 0603 RP73PF1J2K55BTDF
RES 2.55Kohm 1/10W 0.1% 0603

RES 2.55Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J2K55BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J2K55BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J2K55BTDFDKR-ND
2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J2K55BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J2K55BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J2K55BTDFTR-ND
2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J2K55BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J2K55BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J2K55BTDFCT-ND
2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2.55 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.55 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6959
Surface Mount Thin Film Resistor, Rp73 Series, 2.55 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6959
Surface Mount Thin Film Resistor, RP73 Series, 2.55 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.55 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J2K55BTDF 1712-RP73PF1J2K55BTDFDKR-ND 24W6959
Product Name RES 2.55K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2.55 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details