TE Connectivity Chip Resistor - Surface Mount RP73PF1J2K21BTDF

Description
2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110141DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110141DKR-ND
Chip Resistor - Surface Mount A110141DKR-ND
2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110141CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110141CT-ND
Chip Resistor - Surface Mount A110141CT-ND
2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110141TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110141TR-ND
Chip Resistor - Surface Mount A110141TR-ND
2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2.21 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2.21 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6953 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.21 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6953
Surface Mount Thin Film Resistor, Rp73 Series, 2.21 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6953
Surface Mount Thin Film Resistor, RP73 Series, 2.21 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.21 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110141DKR-ND 24W6953
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2.21 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details