TE Connectivity Chip Resistor - Surface Mount RP73PF1J2K0BTDF

Description
2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110137CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110137CT-ND
Chip Resistor - Surface Mount A110137CT-ND
2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110137DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110137DKR-ND
Chip Resistor - Surface Mount A110137DKR-ND
2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110137TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110137TR-ND
Chip Resistor - Surface Mount A110137TR-ND
2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 2K, 0.1%, 0603; Resistance Te Connectivity - 24W6949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2K, 0.1%, 0603; Resistance Te Connectivity
24W6949
Resistor, Thin Film, 2K, 0.1%, 0603; Resistance Te Connectivity 24W6949
RESISTOR, THIN FILM, 2K, 0.1%, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 2K, 0.1%, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110137CT-ND 24W6949
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 2K, 0.1%, 0603; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details