TE Connectivity RES 29.4K OHM 1/10W 0.1% 0603 RP73PF1J29K4BTDF

Description
RES 29.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 29.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/10W 0.1% 0603 - RP73PF1J29K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/10W 0.1% 0603
RP73PF1J29K4BTDF
RES 29.4K OHM 1/10W 0.1% 0603 RP73PF1J29K4BTDF
RES 29.4Kohm 1/10W 0.1% 0603

RES 29.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J29K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J29K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J29K4BTDFTR-ND
29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J29K4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J29K4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J29K4BTDFCT-ND
29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J29K4BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J29K4BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J29K4BTDFDKR-ND
29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

29.4 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 29.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 29.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7030
Surface Mount Thin Film Resistor, Rp73 Series, 29.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7030
Surface Mount Thin Film Resistor, RP73 Series, 29.4 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 29.4 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J29K4BTDF 1712-RP73PF1J29K4BTDFTR-ND 24W7030
Product Name RES 29.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 29.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers