TE Connectivity RES 294 OHM 1/10W 0.1% 0603 RP73PF1J294RBTDF

Description
RES 294ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 294ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/10W 0.1% 0603 - RP73PF1J294RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/10W 0.1% 0603
RP73PF1J294RBTDF
RES 294 OHM 1/10W 0.1% 0603 RP73PF1J294RBTDF
RES 294ohm 1/10W 0.1% 0603

RES 294ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110057DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110057DKR-ND
Chip Resistor - Surface Mount A110057DKR-ND
294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110057CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110057CT-ND
Chip Resistor - Surface Mount A110057CT-ND
294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110057TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110057TR-ND
Chip Resistor - Surface Mount A110057TR-ND
294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J294RBTDF A110057DKR-ND
Product Name RES 294 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details