TE Connectivity RES 28K OHM 1/10W 0.1% 0603 RP73PF1J28KBTDF

Description
RES 28Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 28Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/10W 0.1% 0603 - RP73PF1J28KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/10W 0.1% 0603
RP73PF1J28KBTDF
RES 28K OHM 1/10W 0.1% 0603 RP73PF1J28KBTDF
RES 28Kohm 1/10W 0.1% 0603

RES 28Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7022
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7022
Surface Mount Thin Film Resistor, RP73 Series, 28 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 28 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J28KBTDF 24W7022
Product Name RES 28K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers