TE Connectivity Chip Resistor - Surface Mount RP73PF1J28K7BTDF

Description
28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1J28K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J28K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J28K7BTDFTR-ND
28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J28K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J28K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J28K7BTDFCT-ND
28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

28.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 28.7K OHM 1/10W 0.1% 0603 - RP73PF1J28K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 0.1% 0603
RP73PF1J28K7BTDF
RES 28.7K OHM 1/10W 0.1% 0603 RP73PF1J28K7BTDF
RES 28.7Kohm 1/10W 0.1% 0603

RES 28.7Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-RP73PF1J28K7BTDFTR-ND RP73PF1J28K7BTDF
Product Name Chip Resistor - Surface Mount RES 28.7K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details