26.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
26.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
26.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES 26.1ohm 1/10W 0.1% 0603
RES, 26R1, 0.1%, 0.166W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A109956CT-ND | RP73PF1J26R1BTDF | 92AH5971 |
| Product Name | Chip Resistor - Surface Mount | RES 26.1 OHM 1/10W 0.1% 0603 | Res, 26R1, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 |
| Resistance Range | 26.1 ohms | 26.1 ohms |