TE Connectivity Chip Resistor - Surface Mount RP73PF1J261RBTDF

Description
261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110052CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110052CT-ND
Chip Resistor - Surface Mount A110052CT-ND
261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110052TR-ND
Chip Resistor - Surface Mount A110052TR-ND
261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

261 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 261 OHM 1/10W 0.1% 0603 - RP73PF1J261RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/10W 0.1% 0603
RP73PF1J261RBTDF
RES 261 OHM 1/10W 0.1% 0603 RP73PF1J261RBTDF
RES 261ohm 1/10W 0.1% 0603

RES 261ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 261 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 261 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7015
Surface Mount Thin Film Resistor, Rp73 Series, 261 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7015
Surface Mount Thin Film Resistor, RP73 Series, 261 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 261 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110052CT-ND RP73PF1J261RBTDF 24W7015
Product Name Chip Resistor - Surface Mount RES 261 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 261 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers