TE Connectivity RES 24.9 OHM 1/10W 0.1% 0603 RP73PF1J24R9BTDF

Description
RES 24.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 24.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/10W 0.1% 0603 - RP73PF1J24R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/10W 0.1% 0603
RP73PF1J24R9BTDF
RES 24.9 OHM 1/10W 0.1% 0603 RP73PF1J24R9BTDF
RES 24.9ohm 1/10W 0.1% 0603

RES 24.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109954DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109954DKR-ND
Chip Resistor - Surface Mount A109954DKR-ND
24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109954CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109954CT-ND
Chip Resistor - Surface Mount A109954CT-ND
24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109954TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109954TR-ND
Chip Resistor - Surface Mount A109954TR-ND
24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 24R9, 0.1%, 100V, 0603; Resistance Te Connectivity - 84Y5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24R9, 0.1%, 100V, 0603; Resistance Te Connectivity
84Y5031
Res, Thin Film, 24R9, 0.1%, 100V, 0603; Resistance Te Connectivity 84Y5031
RES, THIN FILM, 24R9, 0.1%, 100V, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 24R9, 0.1%, 100V, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7001
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7001
Surface Mount Thin Film Resistor, RP73 Series, 24.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 24.9 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1J24R9BTDF A109954DKR-ND 84Y5031 24W7001
Product Name RES 24.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 24R9, 0.1%, 100V, 0603; Resistance Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1660 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details