TE Connectivity RES 249K OHM 1/10W 0.1% 0603 RP73PF1J249KBTDF

Description
RES 249Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 249Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/10W 0.1% 0603 - RP73PF1J249KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W 0.1% 0603
RP73PF1J249KBTDF
RES 249K OHM 1/10W 0.1% 0603 RP73PF1J249KBTDF
RES 249Kohm 1/10W 0.1% 0603

RES 249Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF1J249KBTDF
Product Name RES 249K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details