TE Connectivity RES 243 OHM 1/10W 0.1% 0603 RP73PF1J243RBTDF

Description
RES 243ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 243ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/10W 0.1% 0603 - RP73PF1J243RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/10W 0.1% 0603
RP73PF1J243RBTDF
RES 243 OHM 1/10W 0.1% 0603 RP73PF1J243RBTDF
RES 243ohm 1/10W 0.1% 0603

RES 243ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110049CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110049CT-ND
Chip Resistor - Surface Mount A110049CT-ND
243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110049TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110049TR-ND
Chip Resistor - Surface Mount A110049TR-ND
243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110049DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110049DKR-ND
Chip Resistor - Surface Mount A110049DKR-ND
243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 243 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7003 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 243 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7003
Surface Mount Thin Film Resistor, Rp73 Series, 243 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7003
Surface Mount Thin Film Resistor, RP73 Series, 243 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 243 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J243RBTDF A110049CT-ND 24W7003
Product Name RES 243 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 243 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details