TE Connectivity RES 243K OHM 1/10W 0.1% 0603 RP73PF1J243KBTDF

Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/10W 0.1% 0603 - RP73PF1J243KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/10W 0.1% 0603
RP73PF1J243KBTDF
RES 243K OHM 1/10W 0.1% 0603 RP73PF1J243KBTDF
RES 243Kohm 1/10W 0.1% 0603

RES 243Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J243KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J243KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J243KBTDFDKR-ND
243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J243KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J243KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J243KBTDFTR-ND
243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J243KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J243KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J243KBTDFCT-ND
243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

243 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 243 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 243 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7002
Surface Mount Thin Film Resistor, Rp73 Series, 243 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7002
Surface Mount Thin Film Resistor, RP73 Series, 243 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 243 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J243KBTDF 1712-RP73PF1J243KBTDFDKR-ND 24W7002
Product Name RES 243K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 243 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers