TE Connectivity RES 232 OHM 1/10W 0.1% 0603 RP73PF1J232RBTDF

Description
RES 232ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 232ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/10W 0.1% 0603 - RP73PF1J232RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/10W 0.1% 0603
RP73PF1J232RBTDF
RES 232 OHM 1/10W 0.1% 0603 RP73PF1J232RBTDF
RES 232ohm 1/10W 0.1% 0603

RES 232ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110047TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110047TR-ND
Chip Resistor - Surface Mount A110047TR-ND
232 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

232 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 232 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 232 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6995
Surface Mount Thin Film Resistor, Rp73 Series, 232 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6995
Surface Mount Thin Film Resistor, RP73 Series, 232 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 232 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J232RBTDF A110047TR-ND 24W6995
Product Name RES 232 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 232 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details